Manufacturer: Texas Instruments
Win Source Part Number: 1199360-LM3S2412-IQC
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 25MHz
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S2412
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 49
Date RAM Size: 32K x 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199360-LM3S2412-IQC25-A2 |
| Product Name | Electronic Surplus - LM3S2412-IQC25-A2 |