Texas Instruments High-Performance Analog 32-bit 32BIT 384KB Embedded Microcontroller MCU LM3S1G58-IQC80-A1T

Description
IC MCU 32BIT 384KB FLASH 100LQFP Product overview: LM3S1G58-IQC80-A1T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1G58-IQC80-A 1T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 384KB FLASH 100LQFP Product overview: LM3S1G58-IQC80-A1T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1G58-IQC80-A 1T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-LM3S1G58-IQC80-A1T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-LM3S1G58-IQC80-A1T
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-LM3S1G58-IQC80-A1T
IC MCU 32BIT 384KB FLASH 100LQFP Product overview: LM3S1G58-IQC80-A1T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1G58-IQC80-A 1T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLASH 100LQFP Product overview: LM3S1G58-IQC80-A1T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1G58-IQC80-A1T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1342083-LM3S1G58-IQC80-A1T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1342083-LM3S1G58-IQC80-A1T
Integrated Circuits (ICs) - Embedded - Microcontrollers 1342083-LM3S1G58-IQC80-A1T
Win Source Part Number: 1342083-LM3S1G58-IQC 80-A1T Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 1000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.235V ~ 1.365V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S1G58 Product Status: Obsolete

Win Source Part Number: 1342083-LM3S1G58-IQC80-A1T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 1000
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.235V ~ 1.365V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM3S1G58
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - LM3S1G58-IQC80-A1T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1G58-IQC80-A1T
Embedded - Microcontrollers LM3S1G58-IQC80-A1T
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S1G58-IQC80-A1T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1G58-IQC80-A1T
Microcontrollers LM3S1G58-IQC80-A1T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S1G58-IQC80-A1T 1342083-LM3S1G58-IQC80-A1T LM3S1G58-IQC80-A1T LM3S1G58-IQC80-A1T
Product Name 32-bit 32BIT 384KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 65.54 KB 384 KB 64 KB
Serial Interface I2C, SPI, IrDA, UART, USART
Package Type Other; LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8611200172 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details