Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - LM3S1651-IQC80-C3 LM3S1651-IQC80-C3

Description
Manufacturer: Texas Instruments Win Source Part Number: 131311-LM3S1651-IQC8 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131311-LM3S1651-IQC8 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S1651-IQC80-C3 - 131311-LM3S1651-IQC80-C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1651-IQC80-C3
131311-LM3S1651-IQC80-C3
Embedded - Embedded - Microcontrollers - LM3S1651-IQC80-C3 131311-LM3S1651-IQC80-C3
Manufacturer: Texas Instruments Win Source Part Number: 131311-LM3S1651-IQC8 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131311-LM3S1651-IQC80-C3
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 67
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.08 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 128KB 32KB Embedded Microcontroller MCU
685-LM3S1651-IQC80-C3
32-bit 80MHz 128KB 32KB Embedded Microcontroller MCU 685-LM3S1651-IQC80-C3
32-bit ARM MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP Product overview: LM3S1651-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1651-IQC80-C 3 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP Product overview: LM3S1651-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1651-IQC80-C3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM3S1651-IQC80-C3 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 80MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - LM3S1651-IQC80-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1651-IQC80-C3
Microcontrollers LM3S1651-IQC80-C3
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1651-IQC80-C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1651-IQC80-C3
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1651-IQC80-C3
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 131311-LM3S1651-IQC80-C3 685-LM3S1651-IQC80-C3 LM3S1651-IQC80-C3 LM3S1651-IQC80-C3 LM3S1651-IQC80-C3
Product Name Embedded - Embedded - Microcontrollers - LM3S1651-IQC80-C3 32-bit 80MHz 128KB 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 80 MHz 80 MHz 80 MHz
RAM 128 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products