The LM3S1608-EQC50-A2T is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 128 KB of flash memory. This microcontroller is designed for a variety of applications, particularly in industrial environments, due to its extended temperature range of -40°C to +105°C. The device is available in a 100-pin LQFP package, making it suitable for compact designs. It supports multiple peripherals, including motor control and serial communications, enhancing its versatility for different project requirements. The LM3S1608-EQC50-A2T is ideal for engineers seeking a reliable and efficient microcontroller for embedded systems.
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
IC MCU 32BIT 128KB FLASH 100LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S1608-EQC50-A2T-ND | LM3S1608-EQC50-A2T | LM3S1608-EQC50-A2T | LM3S1608-EQC50-A2T |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |