ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 100 Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 28-SOIC
IC MCU 32BIT 8KB FLASH 28SOIC
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 100 Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 28-SOIC
IC MCU 32BIT 8KB FLASH 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S102-ERN20-C2T-ND | LM3S102-ERN20-C2T | LM3S102-ERN20-C2T | LM3S102-ERN20-C2T |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 8 KB | |||
| ROM Type | Flash | Flash; FLASH |