Texas Instruments High-Performance Analog 20MHz 8KB Embedded Microcontroller MCU LM3S101-IQN20-C2

Description
32b ARM MCU, 20MHz, 8KB FLASH, LQFP, SPI, UART Product overview: LM3S101-IQN20-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S101-IQN20-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 20MHz, 8KB FLASH, LQFP, SPI, UART Product overview: LM3S101-IQN20-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S101-IQN20-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHz 8KB Embedded Microcontroller MCU - 685-LM3S101-IQN20-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHz 8KB Embedded Microcontroller MCU
685-LM3S101-IQN20-C2
20MHz 8KB Embedded Microcontroller MCU 685-LM3S101-IQN20-C2
32b ARM MCU, 20MHz, 8KB FLASH, LQFP, SPI, UART Product overview: LM3S101-IQN20-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S101-IQN20-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 20MHz, 8KB FLASH, LQFP, SPI, UART Product overview: LM3S101-IQN20-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S101-IQN20-C2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1171855-LM3S101-IQN20-C2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1171855-LM3S101-IQN20-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1171855-LM3S101-IQN20-C2
Win Source Part Number: 1171855-LM3S101-IQN2 0-C2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 100 Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V Alternative Parts (Cross-Reference): LM3S101IQN20C2; ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-LM3S101-IQN20-C 2-TI,TEXTISLM3S101-I QN20-C2 Base Product Number: LM3S101 Product Status: Not For New Designs

Win Source Part Number: 1171855-LM3S101-IQN20-C2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 100
Core Processor: ARM® Cortex®-M3
Speed: 20MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): LM3S101IQN20C2;
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-LM3S101-IQN20-C2-TI,TEXTISLM3S101-IQN20-C2
Base Product Number: LM3S101
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - LM3S101-IQN20-C2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S101-IQN20-C2-ND
Microcontrollers LM3S101-IQN20-C2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 100 Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 100 Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - LM3S101-IQN20-C2 - Rochester Electronics
Newburyport, MA, United States
Stellaris, RISC ARM Cortex-M3 Microcontroller, 32-Bit, FLASH, 20MHz, PQFP48

Stellaris, RISC ARM Cortex-M3 Microcontroller, 32-Bit, FLASH, 20MHz, PQFP48

Supplier's Site Datasheet
Microcontrollers - LM3S101-IQN20-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S101-IQN20-C2
Microcontrollers LM3S101-IQN20-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 100 Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 100 Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S101-IQN20-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S101-IQN20-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S101-IQN20-C2
IC MCU 32BIT 8KB FLASH 48LQFP

IC MCU 32BIT 8KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S101-IQN20-C2 1171855-LM3S101-IQN20-C2 LM3S101-IQN20-C2-ND LM3S101-IQN20-C2 LM3S101-IQN20-C2 LM3S101-IQN20-C2
Product Name 20MHz 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 2 KB 8 KB 2 KB 2 KB 2 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface SPI, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; QFP48 QFP; Other; 48-LQFP Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details