Texas Instruments High-Performance Analog Comparators LM397MFX/NOPB

Description
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM397MFX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - LM397MFX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - LM397MFX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - LM397MFX/NOPB - LM397MFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM397MFX/NOPB
LM397MFX/NOPB
Linear - Linear - Comparators - LM397MFX/NOPB LM397MFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 100689-LM397MFX/NOPB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 13mA @ 5V Propagation Delay (Max): 940μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 100689-LM397MFX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 13mA @ 5V
Propagation Delay (Max): 940μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM397MFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM397MFX/NOPB
Integrated Circuits (ICs) - Linear - Comparators LM397MFX/NOPB
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM397MFX/NOPBTR-ND LM397MFX/NOPB LM397MFX/NOPB
Product Name Comparators Linear - Linear - Comparators - LM397MFX/NOPB Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
CD54HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD54HC688F3A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details