Dual voltage comparator with a supply voltage range of 2.0V to 36V, single or dual supplies, and a low supply current drain of 0.4mA, designed for battery-powered and industrial applications; available in an 8-bump DSBGA package measuring 1.54mm × 1.54mm with an operating temperature range of 0°C to 70°C.
Low Power Low Offset Voltage Dual Comparator 8-DSBGA 0 to 70
Dual Comparator IC, 18V, 250nA Ib, 5mV Vos, BGA, 700ns Product overview: LM393TLX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, BGA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393TLX/NOPB can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 9000uV Offset-Max, 1300ns Response Time, BIPolar, PBGA8
Comparator General Purpose Open-Collector, Rail-to-Rail 8-DSBGA
IC COMPARATOR DUAL 8USMD
IC COMPARATOR DUAL 8USMD
Analog Comparators Low Power Low Offset Voltage Dual Comparator 8-DSBGA 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM393TLX/NOPB | 692-LM393TLX/NOPB | LM393TLX/NOPB | LM393TLX/NOPB | LM393TLX/NOPB | 815-LM393TLX/NOPB | LM393TLX/NOPB |
| Product Name | LM393-N Low Power Low Offset Voltage Dual Comparator | Dual 18V BGA Linear Comparator IC | Comparators | Linear - Comparators | IC COMPARATOR DUAL 8USMD | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |