The LM393PWRG4 is a dual voltage comparator in an 8-pin TSSOP package measuring 3.00mm x 4.40mm, with an operating temperature range of 0°C to 70°C. It features a maximum supply voltage of 36V, a low input bias current of 3.5nA, a typical supply current of 200µA per comparator, a propagation delay of 1µs, and an ESD tolerance of 2kV (HBM). The device supports a common-mode input range that includes ground and has a differential input voltage range up to ±38V. Output is compatible with TTL, MOS, and CMOS logic levels.
Dual Differential Comparator 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 094931-LM393PWRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Dual Comparator IC, 9V, 1.3us, 20mA, TSSOP, SM Product overview: LM393PWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9V, 20mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 9V, 20mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393PWRG4 can be used for catalog matching and distributor lookup.
Analog Comparators Dual Differential Comparator
IC DUAL DIFF COMPARATOR 8-TSSOP
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM393PWRG4 | 094931-LM393PWRG4 | 692-LM393PWRG4 | LM393PWRG4 | LM393PWRG4 | LM393PWRG4 |
| Product Name | LM393 Dual Differential Comparator | Linear - Linear - Comparators - LM393PWRG4 | Dual 9V 20mA TSSOP Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 9 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts |