Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 071320-LM393PWRG3
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC COMPARATOR 2 DIFF 8TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | 296-27601-2-ND | LM393PWRG3 | LM393PWRG3 |
| Product Name | Comparators | Linear - Linear - Comparators - LM393PWRG3 | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |