Texas Instruments High-Performance Analog Dual Linear Comparator IC LM393PS

Description
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Request a Quote
Description
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM393PS is a dual comparator from Quarktwin Technology Ltd. that operates from a single power supply with a voltage range of 2 to 36 V. It features a low input offset voltage of 0.37 mV and a low input bias current of 3.5 nA, making it suitable for precision applications. The device has a maximum supply current of 200 µA per comparator and a fast response time of 1 µsec. It is designed to handle a differential input voltage range of ±38 V and has a common-mode input voltage range that includes ground. The output is compatible with TTL, MOS, and CMOS logic levels, and the device is available in various package types, including an 8-pin SOIC package. The LM393PS is suitable for applications such as building automation, motor drives, and factory automation.

Datasheet Summary
Powered by GS/AI

The LM393PS is a dual comparator from Quarktwin Technology Ltd. that operates from a single power supply with a voltage range of 2 to 36 V. It features a low input offset voltage of 0.37 mV and a low input bias current of 3.5 nA, making it suitable for precision applications. The device has a maximum supply current of 200 µA per comparator and a fast response time of 1 µsec. It is designed to handle a differential input voltage range of ±38 V and has a common-mode input voltage range that includes ground. The output is compatible with TTL, MOS, and CMOS logic levels, and the device is available in various package types, including an 8-pin SOIC package. The LM393PS is suitable for applications such as building automation, motor drives, and factory automation.

Suppliers

Company
Product
Description
Supplier Links
 - LM393PS - Rochester Electronics
Newburyport, MA, United States
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8

Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual Linear Comparator IC
692-LM393PS
Dual Linear Comparator IC 692-LM393PS
DUAL COMPARATOR, 9000uV OFFSET-MAX, 1300ns RESPONSE TIME, PDSO8, SO-8 Product overview: LM393PS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393PS can be used for catalog matching and distributor lookup.

DUAL COMPARATOR, 9000uV OFFSET-MAX, 1300ns RESPONSE TIME, PDSO8, SO-8 Product overview: LM393PS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393PS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM393PS - 1199311-LM393PS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393PS
1199311-LM393PS
Linear - Linear - Comparators - LM393PS 1199311-LM393PS
Manufacturer: Texas Instruments Win Source Part Number: 1199311-LM393PS Type: Differential Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, MOS, Open-Drain, TTL Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 30V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: Texas Instruments
Win Source Part Number: 1199311-LM393PS
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Drain, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Comparators - LM393PS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393PS
Comparators LM393PS
Comparator Differential Open-Collector, Rail-to-Rail 8-SO

Comparator Differential Open-Collector, Rail-to-Rail 8-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number LM393PS 692-LM393PS 1199311-LM393PS LM393PS
Product Name Dual Linear Comparator IC Linear - Linear - Comparators - LM393PS Comparators
Standards RoHS
Package Type SOP; SOP8 SOIC; 8-SOIC (0.209\", 5.30mm Width)
Life Cycle Stage Obsolete
RoHS Compliant RoHS RoHS
Features Single-Supply
Unlock Full Specs
to access all available technical data