Manufacturer: Texas Instruments
Win Source Part Number: 082754-LM393P
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: Differential
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-PDIP
Standard Package: 50
Output Type: CMOS MOS Open-Collector TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
Family Name: LM393
Alternative Parts (Cross-Reference): LM293AN; LM193AN; LA6393D-E;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Sensing & Instrumentation, Consumer Electronics, Portable Devices, Motor Drive & Control
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 082754-LM393P |
| Product Name | Integrated Circuits(ICs) |