Manufacturer: Texas Instruments
Win Source Part Number: 1199310-LM393N/NOPB
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 16mA at 5V
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Family Name: LM393
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Propagation Delay (Maximum): 700ns
Alternative Parts (Cross-Reference): LM193N; AS393P-G1; AS393P-E1; LM193WN;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: China , Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: LM393
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199310-LM393N/NOPB |
| Product Name | Electronic Surplus - LM393N/NOPB |