Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
IC COMPARATOR 2 GEN PUR 8SOIC
IC COMP DUAL LO PWR 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LM393MXCT-ND | LM393MX | 815-LM393MX |
| Product Name | Comparators | Integrated Circuits (ICs) - Linear - Comparators | IC COMP DUAL LO PWR 8-SOIC |
| Type | Magnitude | ||
| Package Type | SOIC | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 1.8V; Other | 5V; Other; 5V |