Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Comparators LM393LVQDRQ1

Description
Win Source Part Number: 1146701-LM393LVQDRQ1 Category: Integrated Circuits (ICs)>Linear - Comparators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 35µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM393LVQDRQ1CT,2 96-LM393LVQDRQ1DKR,2 96-LM393LVQDRQ1TR
Request a Quote Datasheet
Description
Win Source Part Number: 1146701-LM393LVQDRQ1 Category: Integrated Circuits (ICs)>Linear - Comparators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 35µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM393LVQDRQ1CT,2 96-LM393LVQDRQ1DKR,2 96-LM393LVQDRQ1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1146701-LM393LVQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1146701-LM393LVQDRQ1
Integrated Circuits (ICs) - Linear - Comparators 1146701-LM393LVQDRQ1
Win Source Part Number: 1146701-LM393LVQDRQ1 Category: Integrated Circuits (ICs)>Linear - Comparators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 35µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM393LVQDRQ1CT,2 96-LM393LVQDRQ1DKR,2 96-LM393LVQDRQ1TR

Win Source Part Number: 1146701-LM393LVQDRQ1
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 35µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 65dB, 80dB PSRR
Propagation Delay (Max): 600ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM393LVQDRQ1CT,296-LM393LVQDRQ1DKR,296-LM393LVQDRQ1TR

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-LM393LVQDRQ1
Linear Comparator IC 692-LM393LVQDRQ1
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: LM393LVQDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393LVQDRQ1 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SOIC Product overview: LM393LVQDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393LVQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM393LVQDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393LVQDRQ1
Comparators LM393LVQDRQ1
Comparator General Purpose Open-Drain 8-SOIC

Comparator General Purpose Open-Drain 8-SOIC

Buy Now
Linear - Comparators - LM393LVQDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM393LVQDRQ1
Linear - Comparators LM393LVQDRQ1
AUTOMOTIVE LOW-VOLTAGE COMMODITY

AUTOMOTIVE LOW-VOLTAGE COMMODITY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1146701-LM393LVQDRQ1 692-LM393LVQDRQ1 LM393LVQDRQ1 LM393LVQDRQ1
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparators Linear - Comparators
Features Single-Supply
VOS 2 millivolts 2 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Open-Drain, Rail-to-Rail
Package Type 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data