IC COMPARATOR 2 GEN PUR 8WSON Product overview: LM393LVDSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393LVDSGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382489-LM393LVDSGR
Category: Integrated Circuits (ICs)>Linear>Compara
Type: General Purpose
Package: Tape & Reel
Output Type: Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 35µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 65dB, 80dB PSRR
Propagation Delay (Max): 600ns
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs
Comparator General Purpose Open-Drain 8-WSON (2x2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM393LVDSGR | 1382489-LM393LVDSGR | LM393LVDSGR | LM393LVDSGR |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |
| Number of Pins | 8 |