The LM393 is a dual voltage comparator designed for single-supply operation over a 2 V to 36 V range, with a common-mode input voltage range that includes ground. It is available in an 8-pin SOIC package measuring 6.20 mm by 5.30 mm, and operates over a temperature range of 0°C to 70°C. The device features low output saturation voltage and is compatible with TTL, MOS, and CMOS logic. Supply current is independent of supply voltage. ESD protection is rated at 2 kV HBM. The part is a drop-in replacement for earlier versions such as LM393A and LM293, offering sustained performance with no specification changes relevant to active variants.
Dual Differential Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019218-LM393DRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Dual Comparator IC, 2-Ch, 18V, SOIC, TTL Out, 0.3us Product overview: LM393DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DRG4 can be used for catalog matching and distributor lookup.
COMPARATOR, CMOS/TTL, 1.3US, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 30V, ± 1V to ± 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
Analog Comparators Dual Differential Comparator
IC DUAL DIFF COMPARATOR 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM393DRG4 | 019218-LM393DRG4 | 692-LM393DRG4 | 31AH1989 | LM393DRG4 | LM393DRG4 | LM393DRG4 |
| Product Name | LM393 Dual Differential Comparator | Linear - Linear - Comparators - LM393DRG4 | Dual 18V SOIC Linear Comparator IC | Comparator, Cmos/ttl, 1.3Us, Soic-8; Comparator Type Texas Instruments | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 30 volts | 1 to 30 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |