The LM393DGKR is a dual voltage comparator in an 8-pin VSSOP package measuring 3.00mm x 3.00mm, operating from a single power supply with a supply voltage range of 2V to 36V. It features a maximum input offset voltage of 4mV over temperature, an input bias current of 3.5nA (typical), and a supply current of 200µA per comparator. The device has a propagation delay of 1µs and supports a common-mode input voltage range that includes ground. It is rated for an operating temperature range of 0°C to 70°C and meets an ESD HBM rating of 2kV.
Dual Differential Comparator 8-VSSOP 0 to 70
Dual Comparator IC, 2-Ch, 18V, VSSOP, TTL/CMOS Out Product overview: LM393DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019213-LM393DGKR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics
Texas Instruments LM393DGKR Comparator
Texas Instruments LM393DGKR Comparator
Texas Instruments LM393DGKR Comparator
COMPARATOR, DUAL, 30VIN, 1.3US, 8MSOP; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Collector;RoHS Compliant: Yes
Analog Comparators Dual Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP
IC DUAL DIFF COMPARATOR 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM393DGKR | 692-LM393DGKR | 019213-LM393DGKR | 2088599P | 2088598 | 28AH3397 | LM393DGKR | LM393DGKR | LM393DGKR |
| Product Name | LM393 Dual Differential Comparator | Dual 18V Linear Comparator IC | Linear - Linear - Comparators - LM393DGKR | Comparators | Comparators | Comparator, Dual, 30Vin, 1.3Us, 8Msop; Comparator Type Texas Instruments | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |