Dual commercial grade standard comparator 8-VSSOP -40 to 85 Product overview: LM393BIDGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393BIDGKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 961602-LM393BIDGKR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: Differential
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Collector, CMOS, MOS, TTL
Number of Elements: 2
Current - Quiescent (Max): 600µA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 2.5mV @ 36V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 21mA @ 5V
Propagation Delay (Max): 1µs (Typ)
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM393BIDGKRDKR,2
Base Product Number: LM393
DUAL COMMERCIAL GRADE STANDARD C
Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM393BIDGKR | 961602-LM393BIDGKR | LM393BIDGKR | LM393BIDGKR |
| Product Name | Dual Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Single-Supply | |||
| VOS | 2.5 millivolts | 2.5 millivolts |