The LM393A is a dual voltage comparator designed for single-supply operation over a 2 to 32 V range, with a specified temperature range of 0 to 70 °C. It features a typical response time of 1.3 µsec, an input bias current of 25 nA, and an offset voltage of ±4 mV maximum over temperature. The device is available in SOIC, VSSOP, PDIP, SO, and TSSOP packages, with each package having an 8-pin configuration. The output is compatible with TTL, MOS, and CMOS logic levels, and the common-mode input voltage range includes ground.
Dual Differential Comparator 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1199302-LM393APWRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Family Name: LM393A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 2mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): BA2903FV-TR; BA2903FV; HA17903AT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Dual Comparator IC, 2-Ch, 18V, 1.3us, TSSOP, SMT Product overview: LM393APWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393APWRG4 can be used for catalog matching and distributor lookup.
IC DUAL DIFF COMPARATOR 8-TSSOP
Analog Comparators Dual Diff Comparator
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM393APWRG4 | 1199302-LM393APWRG4 | 692-LM393APWRG4 | LM393APWRG4 | LM393APWRG4 | LM393APWRG4 |
| Product Name | LM393A Dual Differential Comparator | Linear - Linear - Comparators - LM393APWRG4 | Dual 18V TSSOP Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 30 volts | 4 to 30 volts | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts |