Dual Differential Comparator 8-TSSOP 0 to 70
Dual Comparator IC, 2-Ch, 30V, 6mA, 1.3us, TSSOP, Surface Mount Product overview: LM393APWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 6mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 30V, 6mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019211-LM393APWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM393A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM2903P; LM2903YPT-A; LM393PT; LM2903PT;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Analog Comparators Dual Diff A Grade
IC DUAL DIFF COMPARATOR 8-TSSOP
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP
COMPARATOR, DUAL, 1.3US, TSSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM393APWR | 692-LM393APWR | 019211-LM393APWR | LM393APWR | LM393APWR | LM393APWR | 31AH1988 |
| Product Name | LM393A Dual Differential Comparator | Dual SMD 30V 6mA Linear Comparator IC | Linear - Linear - Comparators - LM393APWR | Analog Comparators | Linear - Comparators | Comparators | Comparator, Dual, 1.3Us, Tssop-8; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 30 volts | 2 to 30 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |