The LM393A Dual Differential Comparator from Texas Instruments is designed for use in a variety of applications, including building automation, motor drives, and factory automation. It operates from a single power supply with a wide voltage range of 2 to 36V and features low supply current of 200µA per comparator. The device has a low input offset voltage of 0.37mV and a low input bias current of 3.5nA, which enhances its performance in precision applications. The LM393A is capable of handling a differential input voltage range of ±38V and has a fast response time of 1µs. It is available in multiple package options, including SOIC, VSSOP, and TSSOP, making it versatile for different design requirements. The output is compatible with TTL, MOS, and CMOS logic levels, facilitating integration into various electronic systems.
Dual Differential Comparator 8-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | LM393APSRG4 |
| Product Name | LM393A Dual Differential Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 4 to 30 volts |
| VOS | 2 millivolts |