The LM393APSR is a dual voltage comparator in an 8-pin SO package, operating from a single power supply over a 2 V to 30 V range with a quiescent current of 1 to 2.5 mA and an input offset voltage of ±9 mV max over temperature. It supports a common-mode input voltage range including ground and has a differential input voltage range up to ±30 V. The device is rated for an operating temperature range of 0°C to 70°C and is compatible with TTL, MOS, and CMOS outputs. The package measures 6.20 mm by 5.30 mm.
Dual Differential Comparator 8-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 071317-LM393APSR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Comparator, 2 Func, 2000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Dual Comparator IC, 2-Ch, 2mV Vos, 30V, SOP, TTL Out Product overview: LM393APSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393APSR can be used for catalog matching and distributor lookup.
Analog Comparators Dual Differential Comparator
IC DUAL DIFF COMPARATOR 8SO
Comparator Differential Open-Collector, Rail-to-Rail 8-SO
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM393APSR | 071317-LM393APSR | LM393APSR | 692-LM393APSR | LM393APSR | LM393APSR | LM393APSR |
| Product Name | LM393A Dual Differential Comparator | Linear - Linear - Comparators - LM393APSR | Dual 30V Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 30 volts | 2 to 36 volts | 2 to 30 volts | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |