Dual Differential Comparator 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081145-LM393AP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics
Dual Comparator IC, 2-Ch, 18V, 0.3us, TTL Out, PDIP Product overview: LM393AP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393AP can be used for catalog matching and distributor lookup.
LM393AP - Dual Comparators
Comparator Differential Open-Collector, Rail-to-Rail 8-PDIP
IC, VOLTAGE COMPARATOR; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, TTL; Operating RoHS Compliant: Yes
Analog Comparators Dual Differential
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM393AP | 081145-LM393AP | 692-LM393AP | LM393AP | LM393AP | 29AH1129 | LM393AP |
| Product Name | LM393A Dual Differential Comparator | Linear - Linear - Comparators - LM393AP | Dual 18V Linear Comparator IC | Comparators | Ic, Voltage Comparator; Comparator Type Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4 to 30 volts | 2 to 36 volts | 2 to 30 volts | 2 to 36 volts | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |