Texas Instruments LM393A Dual Differential Comparator LM393ADGKR

Description
Dual Differential Comparator 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Differential Comparator 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM393A Dual Differential Comparator - LM393ADGKR - Texas Instruments
Dallas, TX, United States
LM393A Dual Differential Comparator
LM393ADGKR
LM393A Dual Differential Comparator LM393ADGKR
Dual Differential Comparator 8-VSSOP 0 to 70

Dual Differential Comparator 8-VSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Comparators - LM393ADGKR - 019209-LM393ADGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393ADGKR
019209-LM393ADGKR
Linear - Linear - Comparators - LM393ADGKR 019209-LM393ADGKR
Manufacturer: Texas Instruments Win Source Part Number: 019209-LM393ADGKR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Family Name: LM393A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75W393FU(T2LDNGI; TA75W393FU(T2LSAMS; TA75W393FU(T2RSONY; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019209-LM393ADGKR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM393A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): TA75W393FU(T2LDNGI; TA75W393FU(T2LSAMS; TA75W393FU(T2RSONY;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 18V Linear Comparator IC - 692-LM393ADGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V Linear Comparator IC
692-LM393ADGKR
Dual 18V Linear Comparator IC 692-LM393ADGKR
Dual Comparator IC, 2-Ch, 18V, VSSOP, 1.3us Response Product overview: LM393ADGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393ADGKR can be used for catalog matching and distributor lookup.

Dual Comparator IC, 2-Ch, 18V, VSSOP, 1.3us Response Product overview: LM393ADGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393ADGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - LM393ADGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM393ADGKR
Linear - Comparators LM393ADGKR
IC DUAL DIFF COMPARATOR 8VSSOP

IC DUAL DIFF COMPARATOR 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM393ADGKR
Analog Comparators LM393ADGKR
Analog Comparators Dual Differential Comparator

Analog Comparators Dual Differential Comparator

Buy Now Datasheet
Comparators - LM393ADGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393ADGKR
Comparators LM393ADGKR
Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP

Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP

Buy Now
Comparator, Dual, 300Ns, Vssop-8; Comparator Type Texas Instruments - 26AJ7302 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Dual, 300Ns, Vssop-8; Comparator Type Texas Instruments
26AJ7302
Comparator, Dual, 300Ns, Vssop-8; Comparator Type Texas Instruments 26AJ7302
COMPARATOR, DUAL, 300NS, VSSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:OpenRoHS Compliant: Yes

COMPARATOR, DUAL, 300NS, VSSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:OpenRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LM393ADGKR 019209-LM393ADGKR 692-LM393ADGKR LM393ADGKR LM393ADGKR LM393ADGKR 26AJ7302
Product Name LM393A Dual Differential Comparator Linear - Linear - Comparators - LM393ADGKR Dual 18V Linear Comparator IC Linear - Comparators Analog Comparators Comparators Comparator, Dual, 300Ns, Vssop-8; Comparator Type Texas Instruments
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 4 to 30 volts 2 to 36 volts 2 to 30 volts 1 to 36 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA204 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA204AIDR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 80 dB
View Details
2 suppliers
Logic - Logic - Comparators - CD4063BE - 012857-CD4063BE - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Logic Output Magnitude Comparator
View Details
5 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details