Dual Differential Comparator 8-SOIC 0 to 70
Win Source Part Number: 1378817-LM393ADG4
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
Type: Differential
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: LM393
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector, Rail-to-Rail
Current - Quiescent (Max): 2.5mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
Dual Comparator IC, 2-Ch, 30V, 0.3us, SOIC, TTL Out Product overview: LM393ADG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393ADG4 can be used for catalog matching and distributor lookup.
Analog Comparators Dual Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
IC DUAL DIFF COMPARATOR 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM393ADG4 | 1378817-LM393ADG4 | 692-LM393ADG4 | LM393ADG4 | LM393ADG4 | LM393ADG4 |
| Product Name | LM393A Dual Differential Comparator | Integrated Circuits (ICs) - Linear - Comparators | Dual 30V SOIC Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 30 volts | 2 to 30 volts | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |