Manufacturer: Texas Instruments
Win Source Part Number: 082752-LM393AD
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: Comparators - 2 elements
Output Type: CMOS MOS Open-Collector TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
Alternative Parts (Cross-Reference): LM2903AVQDRG4Q1; LM393D,602; UPC393G2-E2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 082752-LM393AD |
| Product Name | Integrated Circuits(ICs) |