Quadruple Operational Amplifier 14-PDIP 0 to 70
Quad Op Amp, 2.5MHz BW, 16V, PDIP, Through Hole Product overview: LM3900N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 2.5MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Through-Hole, 2.5MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3900N can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 019204-LM3900N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 30nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 32 V, ±2.2 V to 16 V
Operating Supply Current: 6.2mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 2.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
IC OPAMP GP 4 CIRCUIT 14DIP
IC, OP AMP, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:2.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2.2V to ± 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Quad
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM3900N | 687-LM3900N | 296-9565-ND | 019204-LM3900N | 2687521 | LM3900N | 29AH6334 | LM3900N | LM3900N | LM3900N |
| Product Name | LM3900 Quadruple Operational Amplifier | Quad Through-Hole 2.5MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3900N | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Quad; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 32 volts | 16 volts | 4.5 to 32 volts | 32 volts | 2.2 to 16 volts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| GBW | 2.5 MHz | 2.5 MHz | 2.5 MHz | |||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 0.5000 V/µs | 20 V/µs |