Texas Instruments Operational Amplifier IC LM3900MX

Description
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LM3900MX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3900MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LM3900MX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3900MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-LM3900MX
Operational Amplifier IC 687-LM3900MX
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LM3900MX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3900MX can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LM3900MX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3900MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM3900MX - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, BIPolar, PDSO14

Operational Amplifier, 4 Func, BIPolar, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1070050-LM3900MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1070050-LM3900MX
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1070050-LM3900MX
Win Source Part Number: 1070050-LM3900MX Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 20V/µs Gain Bandwidth Product: 2.5 MHz Current - Input Bias: 300 nA Current - Supply: 6.2mA (x4 Channels) Current - Output / Channel: 10 mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: National Semiconductor Other Names: NATNSCLM3900MX,2156- LM3900MX RoHS Status: Not applicable Voltage - Supply Span (Min): 4.4 V Voltage - Supply Span (Max): 32 V

Win Source Part Number: 1070050-LM3900MX
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 2.5 MHz
Current - Input Bias: 300 nA
Current - Supply: 6.2mA (x4 Channels)
Current - Output / Channel: 10 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: NATNSCLM3900MX,2156-LM3900MX
RoHS Status: Not applicable
Voltage - Supply Span (Min): 4.4 V
Voltage - Supply Span (Max): 32 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM3900MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM3900MX
Integrated Circuits (ICs) - Linear - Amplifiers LM3900MX
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM3900MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM3900MX
Instrumentation, OP Amps, Buffer Amps LM3900MX
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM3900MX LM3900MX 1070050-LM3900MX LM3900MX LM3900MX
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Slew Rate 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs
Bandwidth 2.5 MHz 2.5 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Bulk DIP; CDIP; CDIP16 14-SOIC (0.154", 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active
Unlock Full Specs
to access all available technical data