Quadruple Operational Amplifier 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 2.5MHz BW, 16V, SOIC, 4-Ch Product overview: LM3900D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3900D can be used for catalog matching and distributor lookup.
LM3900 Quadruple Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1321633-LM3900D
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 2.5 MHz
Current - Input Bias: 30 nA
Current - Supply: 6.2mA (x4 Channels)
Current - Output / Channel: 10 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM3900DE4-ND,LM3900D
Base Product Number: LM3900
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.4 V
Voltage - Supply Span (Max): 32 V
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, QUAD BIPOLAR, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2.2V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM3900D | 296-9564-5-ND | 687-LM3900D | LM3900D | 1321633-LM3900D | LM3900D | LM3900D | LM3900D | 29AH1127 | LM3900D |
| Product Name | LM3900 Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 2.5MHz 16V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Quad Bipolar, Smd, Soic14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 32 volts | 16 volts | 4.4 volts | 2.2 to 16 volts | ||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| GBW | 2.5 MHz | 2.5 MHz | 2.5 MHz | |||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 0.5000 V/µs |