Manufacturer: Texas Instruments
Win Source Part Number: 1054070-LM3880QMFX-1
Packaging: Reel - TR
Applications: Automotive, Power Supply Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Power Supply Controller Automotive, Power Supply Sequencer SOT-23-6
Supervisory Circuits Automotive grade 3 rail simple power sequencer with fixed time delay 6-SOT-23 -40 to 125
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1054070-LM3880QMFX-1AD/NOPB | LM3880QMFX-1AD/NOPB | LM3880QMFX-1AD/NOPB |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LM3880QMFX-1AD/NOPB | Power Supply Controllers, Monitors | Supervisory Circuits |
| Output Options | Inverting |