Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM3880QMFX-1AB LM3880QMFX-1AB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071313-LM3880QMFX-1A B Packaging: Reel - TR Applications: Automotive, Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 25μA Alternative Parts (Cross-Reference): LM3880MF-1AB; LM3880QMF-1AB; LM3880QMFE-1AB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071313-LM3880QMFX-1A B Packaging: Reel - TR Applications: Automotive, Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 25μA Alternative Parts (Cross-Reference): LM3880MF-1AB; LM3880QMF-1AB; LM3880QMFE-1AB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880QMFX-1AB - 071313-LM3880QMFX-1AB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880QMFX-1AB
071313-LM3880QMFX-1AB
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880QMFX-1AB 071313-LM3880QMFX-1AB
Manufacturer: Texas Instruments Win Source Part Number: 071313-LM3880QMFX-1A B Packaging: Reel - TR Applications: Automotive, Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 25μA Alternative Parts (Cross-Reference): LM3880MF-1AB; LM3880QMF-1AB; LM3880QMFE-1AB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071313-LM3880QMFX-1AB
Packaging: Reel - TR
Applications: Automotive, Power Supply Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 25μA
Alternative Parts (Cross-Reference): LM3880MF-1AB; LM3880QMF-1AB; LM3880QMFE-1AB;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 071313-LM3880QMFX-1AB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM3880QMFX-1AB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7515398P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers