Win Source Part Number: 1167097-LM3880QMF-1A
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, Power Supply Sequencer
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Supply: 25 µA
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LM3880QMF-1ACNOPB; LM3880QMF1AC/NOPB; LM3880QMF1ACNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM3880QMF-1ACCT-ND,*
Base Product Number: LM3880
LM3880-Q1 Automotive grade 3 rail simple power sequencer with fixed time delay
Power Supply Controller Automotive, Power Supply Sequencer SOT-23-6
Supervisory Circuits Automotive grade 3 rail simple power sequencer with fixed time delay 6-SOT-23 -40 to 125
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1167097-LM3880QMF-1AC/NOPB | LM3880QMF-1AC/NOPB | LM3880QMF-1AC/NOPB | LM3880QMF-1AC/NOPB |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors | Power Supply Controllers, Monitors | Supervisory Circuits | |
| Output Options | Inverting |