Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors LM3880QMF-1AB/NOPB

Description
Win Source Part Number: 992570-LM3880QMF-1AB /NOPB Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Power Supply Sequencer Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 25 µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM3880QMF-1ABTR,LM38 80QMF-1AB/NOPBCT,215 6-LM3880QMF-1AB/NOPB -TI,LM3880QMF-1AB/NO PBTR-ND,LM3880QMF-1A B/NOPBTR,LM3880QMF-1 ABCT-ND,LM3880QMF-1A BDKR,LM3880QMF-1ABTR -ND,LM3880QMF-1ABCT, 296-LM3880QMF-1AB/NO PBDKR-ND,LM3880QMF1A BNOPB,TEXTISLM3880QM F-1AB/NOPB,296-LM388 0QMF-1AB/NOPBCT,*LM3 880QMF-1AB/NOPB,LM38 80QMF-1ABDKR-ND,296- LM3880QMF-1AB/NOPBTR ,296-LM3880QMF-1AB/N OPBDKR,LM3880QMF-1AB /NOPBDKR,296-LM3880Q MF-1AB/NOPBCT-ND Base Product Number: LM3880
Request a Quote Datasheet
Description
Win Source Part Number: 992570-LM3880QMF-1AB /NOPB Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Power Supply Sequencer Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 25 µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM3880QMF-1ABTR,LM38 80QMF-1AB/NOPBCT,215 6-LM3880QMF-1AB/NOPB -TI,LM3880QMF-1AB/NO PBTR-ND,LM3880QMF-1A B/NOPBTR,LM3880QMF-1 ABCT-ND,LM3880QMF-1A BDKR,LM3880QMF-1ABTR -ND,LM3880QMF-1ABCT, 296-LM3880QMF-1AB/NO PBDKR-ND,LM3880QMF1A BNOPB,TEXTISLM3880QM F-1AB/NOPB,296-LM388 0QMF-1AB/NOPBCT,*LM3 880QMF-1AB/NOPB,LM38 80QMF-1ABDKR-ND,296- LM3880QMF-1AB/NOPBTR ,296-LM3880QMF-1AB/N OPBDKR,LM3880QMF-1AB /NOPBDKR,296-LM3880Q MF-1AB/NOPBCT-ND Base Product Number: LM3880
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 992570-LM3880QMF-1AB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
992570-LM3880QMF-1AB/NOPB
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 992570-LM3880QMF-1AB/NOPB
Win Source Part Number: 992570-LM3880QMF-1AB /NOPB Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Power Supply Sequencer Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 25 µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM3880QMF-1ABTR,LM38 80QMF-1AB/NOPBCT,215 6-LM3880QMF-1AB/NOPB -TI,LM3880QMF-1AB/NO PBTR-ND,LM3880QMF-1A B/NOPBTR,LM3880QMF-1 ABCT-ND,LM3880QMF-1A BDKR,LM3880QMF-1ABTR -ND,LM3880QMF-1ABCT, 296-LM3880QMF-1AB/NO PBDKR-ND,LM3880QMF1A BNOPB,TEXTISLM3880QM F-1AB/NOPB,296-LM388 0QMF-1AB/NOPBCT,*LM3 880QMF-1AB/NOPB,LM38 80QMF-1ABDKR-ND,296- LM3880QMF-1AB/NOPBTR ,296-LM3880QMF-1AB/N OPBDKR,LM3880QMF-1AB /NOPBDKR,296-LM3880Q MF-1AB/NOPBCT-ND Base Product Number: LM3880

Win Source Part Number: 992570-LM3880QMF-1AB/NOPB
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, Power Supply Sequencer
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Supply: 25 µA
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM3880QMF-1ABTR,LM3880QMF-1AB/NOPBCT,2156-LM3880QMF-1AB/NOPB-TI,LM3880QMF-1AB/NOPBTR-ND,LM3880QMF-1AB/NOPBTR,LM3880QMF-1ABCT-ND,LM3880QMF-1ABDKR,LM3880QMF-1ABTR-ND,LM3880QMF-1ABCT,296-LM3880QMF-1AB/NOPBDKR-ND,LM3880QMF1ABNOPB,TEXTISLM3880QMF-1AB/NOPB,296-LM3880QMF-1AB/NOPBCT,*LM3880QMF-1AB/NOPB,LM3880QMF-1ABDKR-ND,296-LM3880QMF-1AB/NOPBTR,296-LM3880QMF-1AB/NOPBDKR,LM3880QMF-1AB/NOPBDKR,296-LM3880QMF-1AB/NOPBCT-ND
Base Product Number: LM3880

Buy Now Datasheet
Power Supply Controllers, Monitors - LM3880QMF-1AB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM3880QMF-1AB/NOPB
Power Supply Controllers, Monitors LM3880QMF-1AB/NOPB
Power Supply Controller Automotive, Power Supply Sequencer SOT-23-6

Power Supply Controller Automotive, Power Supply Sequencer SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
LM3880QMF-1AB/NOPB
Supervisory Circuits LM3880QMF-1AB/NOPB
Supervisory Circuits Automotive grade 3 rail simple power sequencer with fixed time delay 6-SOT-23 -40 to 125

Supervisory Circuits Automotive grade 3 rail simple power sequencer with fixed time delay 6-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 992570-LM3880QMF-1AB/NOPB LM3880QMF-1AB/NOPB LM3880QMF-1AB/NOPB
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901583 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details