Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFX-1AA/NOPB LM3880MFX-1AA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 114036-LM3880MFX-1AA /NOPB Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 114036-LM3880MFX-1AA /NOPB Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFX-1AA/NOPB - 114036-LM3880MFX-1AA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFX-1AA/NOPB
114036-LM3880MFX-1AA/NOPB
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFX-1AA/NOPB 114036-LM3880MFX-1AA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114036-LM3880MFX-1AA /NOPB Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 114036-LM3880MFX-1AA/NOPB
Packaging: Reel - TR
Applications: Power Supply Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LM3880MFX-1AA/NOPB
Supervisory Circuits LM3880MFX-1AA/NOPB
Supervisory Circuits 3 Rail Simple Power Sequencer with Fixed Time Delay 6-SOT-23 -40 to 125

Supervisory Circuits 3 Rail Simple Power Sequencer with Fixed Time Delay 6-SOT-23 -40 to 125

Buy Now Datasheet
Power Supply Controllers, Monitors - LM3880MFX-1AA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM3880MFX-1AA/NOPB
Power Supply Controllers, Monitors LM3880MFX-1AA/NOPB
Power Supply Controller Power Supply Sequencer SOT-23-6

Power Supply Controller Power Supply Sequencer SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 114036-LM3880MFX-1AA/NOPB LM3880MFX-1AA/NOPB LM3880MFX-1AA/NOPB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFX-1AA/NOPB Supervisory Circuits Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details