Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFE-1AA/NOPB LM3880MFE-1AA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199251-LM3880MFE-1A A/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Applications: Power Supply Sequencer Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LM3880 Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): LM3880QMF-1AA/NOPB; LM3880QMFE-1AC/NOPB; LM3880QMFE-1AA/NOPB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199251-LM3880MFE-1A A/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Applications: Power Supply Sequencer Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LM3880 Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): LM3880QMF-1AA/NOPB; LM3880QMFE-1AC/NOPB; LM3880QMFE-1AA/NOPB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFE-1AA/NOPB - 1199251-LM3880MFE-1AA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFE-1AA/NOPB
1199251-LM3880MFE-1AA/NOPB
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFE-1AA/NOPB 1199251-LM3880MFE-1AA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199251-LM3880MFE-1A A/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Applications: Power Supply Sequencer Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LM3880 Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): LM3880QMF-1AA/NOPB; LM3880QMFE-1AC/NOPB; LM3880QMFE-1AA/NOPB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1199251-LM3880MFE-1AA/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Applications: Power Supply Sequencer
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LM3880
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): LM3880QMF-1AA/NOPB; LM3880QMFE-1AC/NOPB; LM3880QMFE-1AA/NOPB;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - LM3880MFE-1AA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM3880MFE-1AA/NOPB
Power Supply Controllers, Monitors LM3880MFE-1AA/NOPB
Power Supply Controller Power Supply Sequencer SOT-23-6

Power Supply Controller Power Supply Sequencer SOT-23-6

Buy Now Datasheet
Power Supply Controllers, Monitors - LM3880MFE-1AA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM3880MFE-1AA/NOPB
Power Supply Controllers, Monitors LM3880MFE-1AA/NOPB
Power Supply Controller Power Supply Sequencer SOT-23-6

Power Supply Controller Power Supply Sequencer SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
LM3880MFE-1AA/NOPB
Supervisory Circuits LM3880MFE-1AA/NOPB
Supervisory Circuits Pwr Sequencer

Supervisory Circuits Pwr Sequencer

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1199251-LM3880MFE-1AA/NOPB LM3880MFE-1AA/NOPB LM3880MFE-1AA/NOPB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MFE-1AA/NOPB Power Supply Controllers, Monitors Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1922237 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details