LM3880 3 Rail Simple Power Sequencer with Fixed Time Delay
LM3880 3 Rail Simple Power Sequencer with Fixed Time Delay
Win Source Part Number: 1171405-LM3880MF-1AF
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Power Supply Sequencer
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Supply: 25 µA
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LM3880MF-1AFNOPB; LM3880MF1AF/NOPB; LM3880MF1AFNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49722-1,296-4972
Base Product Number: LM3880
Power Supply Controller Power Supply Sequencer SOT-23-6
Supervisory Circuits 3 Rail Simple Power Sequencer with Fixed Time Delay 6-SOT-23 -40 to 125
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM3880MF-1AF/NOPB | 1171405-LM3880MF-1AF/NOPB | LM3880MF-1AF/NOPB | LM3880MF-1AF/NOPB |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors | Power Supply Controllers, Monitors | Supervisory Circuits | |
| Type | SOT-23-6 | SOT-23-6 |