Texas Instruments High-Performance Analog PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MF-1AA LM3880MF-1AA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199244-LM3880MF-1AA Packaging: Reel Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 25μA Family Name: LM3880 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): LM3880QMFE-1AA; LM3880QMFX-1AA; LM3880QMF-1AA/NOPB; LM3880QMFX-1AE/NOPB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM3880 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199244-LM3880MF-1AA Packaging: Reel Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 25μA Family Name: LM3880 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): LM3880QMFE-1AA; LM3880QMFX-1AA; LM3880QMF-1AA/NOPB; LM3880QMFX-1AE/NOPB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM3880 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MF-1AA - 1199244-LM3880MF-1AA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MF-1AA
1199244-LM3880MF-1AA
PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MF-1AA 1199244-LM3880MF-1AA
Manufacturer: Texas Instruments Win Source Part Number: 1199244-LM3880MF-1AA Packaging: Reel Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 25μA Family Name: LM3880 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): LM3880QMFE-1AA; LM3880QMFX-1AA; LM3880QMF-1AA/NOPB; LM3880QMFX-1AE/NOPB; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM3880 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199244-LM3880MF-1AA
Packaging: Reel
Mounting Style: SMD
Applications: Power Supply Sequencer
Supply Current: 25μA
Family Name: LM3880
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): LM3880QMFE-1AA; LM3880QMFX-1AA; LM3880QMF-1AA/NOPB; LM3880QMFX-1AE/NOPB;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LM3880
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LM3880MF-1AA
Supervisory Circuits LM3880MF-1AA
Supervisory Circuits 3 Rail Simple Power Sequencer with Fixed Time Delay 6-SOT-23 -40 to 125

Supervisory Circuits 3 Rail Simple Power Sequencer with Fixed Time Delay 6-SOT-23 -40 to 125

Buy Now Datasheet
Power Supply Controllers, Monitors - LM3880MF-1AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM3880MF-1AA
Power Supply Controllers, Monitors LM3880MF-1AA
Power Supply Controller Power Supply Sequencer SOT-23-6

Power Supply Controller Power Supply Sequencer SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1199244-LM3880MF-1AA LM3880MF-1AA LM3880MF-1AA
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM3880MF-1AA Supervisory Circuits Power Supply Controllers, Monitors
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details