56W 1CH Audio Amp, TO-220, 8MHz, 120dB PSRR/Gain Product overview: LM3876TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56W, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 56W, 8MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM3876TF can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 206382-LM3876TF
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 56W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-11 Isolated
Dimension: TO-220-11 Isolated Tab, Formed Leads
Supply Voltage - Operating: 20 V to 84 V, ±10 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM3876TF | 206382-LM3876TF |
| Product Name | 56W 8MHz TO-220 Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM3876TF |
| Bandwidth | 8 MHz | |
| Supply Voltage (VS) | 24 to 84 volts | 20 to 84 volts |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) |