Manufacturer: Texas Instruments
Win Source Part Number: 877388-LM3875T
Series: Overture™
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB TO-220-11
Package: Tube
Package: TO-220-11 (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: LM3875
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-11
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: *LM3875T/NOPB, LM3875T-NDR, *LM3875T, LM3875T/NOPB
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
56W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM11, PLASTIC, TO-220, 11 PIN Product overview: LM3875T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 56W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM3875T can be used for catalog matching and distributor lookup.
IC AMP CLSS AB MONO 56W TO220-11
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
IC AMP CLSS AB MONO 56W TO220-11
IC AMP CLSS AB MONO 56W TO220-11
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 877388-LM3875T | LM3875T-ND | 742-LM3875T | LM3875T | LM3875T | LM3875T | LM3875T |
| Product Name | Linear - Linear - Amplifiers - Audio - LM3875T | Audio Amplifiers | 56W TO-220 Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | TO-220; TO-220-11 | TO-220; TO-220-11 Formed Leads | Rail/Tube | TO-220; TO-220-11 (Formed Leads) | TO-220; TO-220-11 (Formed Leads) | TO-220; Through Hole | |
| Features | Thermal Shutdown Protection |