IC,AUDIO AMPLIFIER,SINGLE,BIP
Manufacturer: Texas Instruments
Win Source Part Number: 091434-LM386N
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Audio, Consumer Electronics
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM386N | 091434-LM386N |
| Product Name | DIP Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM386N |
| Supply Voltage (VS) | 4 to 12 volts | 4 to 12 volts |