Texas Instruments 325mW 12V 300kHz MSOP Audio Amplifier LM386MMX-1

Description
1Ch Audio Amp, 325mW, 4-12V, MSOP-8, 300kHz Product overview: LM386MMX-1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, 12V, 300kHz, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, 12V, 300kHz, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386MMX-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Ch Audio Amp, 325mW, 4-12V, MSOP-8, 300kHz Product overview: LM386MMX-1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, 12V, 300kHz, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, 12V, 300kHz, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386MMX-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
325mW 12V 300kHz MSOP Audio Amplifier
742-LM386MMX-1
325mW 12V 300kHz MSOP Audio Amplifier 742-LM386MMX-1
1Ch Audio Amp, 325mW, 4-12V, MSOP-8, 300kHz Product overview: LM386MMX-1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, 12V, 300kHz, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, 12V, 300kHz, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386MMX-1 can be used for catalog matching and distributor lookup.

1Ch Audio Amp, 325mW, 4-12V, MSOP-8, 300kHz Product overview: LM386MMX-1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, 12V, 300kHz, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, 12V, 300kHz, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386MMX-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM386MMX-1 - 719014-LM386MMX-1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM386MMX-1
719014-LM386MMX-1
Linear - Linear - Amplifiers - Audio - LM386MMX-1 719014-LM386MMX-1
Manufacturer: National Semiconductor (TI) Win Source Part Number: 719014-LM386MMX-1 Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: MSOP-8 Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 719014-LM386MMX-1
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: MSOP-8
Reference Date Code: 01+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Audio Amplifiers - LM386MMX-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM386MMX-1
Audio Amplifiers LM386MMX-1
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM386MMX-1 719014-LM386MMX-1 LM386MMX-1
Product Name 325mW 12V 300kHz MSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LM386MMX-1 Audio Amplifiers
Bandwidth 0.3000 MHz
Supply Voltage (VS) 9 volts 4 to 12 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type Tape and Reel SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data