The LM385DG4-1-2 is a micropower voltage reference IC that provides a fixed output voltage of 1.235V with a tolerance of ±2%. It operates over a current range of 15 OºA to 20 mA, making it suitable for low-power applications. The device features low dynamic impedance, with a maximum of 1Ω at 25°C and 1.5Ω over the full temperature range, ensuring stable performance under varying load conditions. The LM385DG4-1-2 is designed for excellent temperature stability and low noise, which enhances its reliability in precision applications. It is packaged in an 8-pin SOIC format, facilitating integration into compact designs. This voltage reference is ideal for use in portable meters, battery-operated systems, and general-purpose analog circuitry.
Shunt Voltage Reference IC Fixed 1.235V V ±2% 20 mA 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM385DG4-1-2 |
| Product Name | Voltage Reference |
| Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |