Manufacturer: Texas Instruments
Win Source Part Number: 1199187-LM3815MX-7.0
Packaging: Tape and Reel
Mounting Style: SMD
Function: Current Gauge
Accuracy: ±6%
Sensing Method: Low-Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: LM3815
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 2V ~ 5.25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199187-LM3815MX-7.0 |
| Product Name | Electronic Surplus - LM3815MX-7.0 |