Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3754EVAL/NOPB LM3754EVAL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779004-LM3754EVAL/NO PB Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 6 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 100A Utilized IC / Part: LM3754 Family Name: LM3754 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779004-LM3754EVAL/NO PB Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 6 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 100A Utilized IC / Part: LM3754 Family Name: LM3754 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3754EVAL/NOPB - 779004-LM3754EVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3754EVAL/NOPB
779004-LM3754EVAL/NOPB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3754EVAL/NOPB 779004-LM3754EVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779004-LM3754EVAL/NO PB Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 6 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 100A Utilized IC / Part: LM3754 Family Name: LM3754 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779004-LM3754EVAL/NOPB
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 6 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Output Current: 100A
Utilized IC / Part: LM3754
Family Name: LM3754
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-LM3754EVAL/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-LM3754EVAL/NOPB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-LM3754EVAL/NOPB-ND
LM3754 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM3754 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM3754EVAL/NOPB
Power Management IC Development Tools LM3754EVAL/NOPB
Power Management IC Development Tools LM3754EVAL BOARD

Power Management IC Development Tools LM3754EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM3754EVAL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM3754EVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM3754EVAL/NOPB
LM3754 EVAL BOARD

LM3754 EVAL BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779004-LM3754EVAL/NOPB 296-LM3754EVAL/NOPB-ND LM3754EVAL/NOPB LM3754EVAL/NOPB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3754EVAL/NOPB DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2362578 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-001-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers