Texas Instruments High-Performance Analog SOT23 Voltage Supervisor IC LM3724IM5X-4.63

Description
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: LM3724IM5X-4.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3724IM5X-4.63 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: LM3724IM5X-4.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3724IM5X-4.63 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-LM3724IM5X-4.63
SOT23 Voltage Supervisor IC 691-LM3724IM5X-4.63
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: LM3724IM5X-4.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3724IM5X-4.63 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: LM3724IM5X-4.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3724IM5X-4.63 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LM3724IM5X-4.63 - 779003-LM3724IM5X-4.63 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3724IM5X-4.63
779003-LM3724IM5X-4.63
PMIC - PMIC - Supervisors - LM3724IM5X-4.63 779003-LM3724IM5X-4.63
Manufacturer: Texas Instruments Win Source Part Number: 779003-LM3724IM5X-4. 63 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Family Name: LM3724 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6414UK44+T; LM3724EM5-4.63; LM3724IM5X-4.63; LM3724IM5-4.63; MAX6805US44D2; MAX6805US44D2+T; MAX6856UK44D3+T; MAX6805US47D3+T; Introduction Date: June 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779003-LM3724IM5X-4.63
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.63V
Family Name: LM3724
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6414UK44+T; LM3724EM5-4.63; LM3724IM5X-4.63; LM3724IM5-4.63; MAX6805US44D2; MAX6805US44D2+T; MAX6856UK44D3+T; MAX6805US47D3+T;
Introduction Date: June 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - LM3724IM5X-4.63-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - LM3724IM5X-4.63 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3724IM5X-4.63
PMIC - Supervisors LM3724IM5X-4.63
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - LM3724IM5X-4.63 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM3724IM5X-4.63
Supervisors LM3724IM5X-4.63
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
IC SUPERVISOR 1 CHANNEL SOT23-5 - 815-LM3724IM5X-4.63 - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL SOT23-5
815-LM3724IM5X-4.63
IC SUPERVISOR 1 CHANNEL SOT23-5 815-LM3724IM5X-4.63
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM3724IM5X-4.63 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM3724IM5X-4.63
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM3724IM5X-4.63
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-LM3724IM5X-4.63 779003-LM3724IM5X-4.63 LM3724IM5X-4.63-ND LM3724IM5X-4.63 LM3724IM5X-4.63 815-LM3724IM5X-4.63 LM3724IM5X-4.63
Product Name SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - LM3724IM5X-4.63 Supervisors PMIC - Supervisors Supervisors IC SUPERVISOR 1 CHANNEL SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1
Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details