Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output, Manual Reset 10-VSSOP
LM3710 RESET IC / VOLTAGE SUPERV Product overview: LM3710YQMM-232/NOPB from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3710YQMM-232/N
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 134442-LM3710YQMM-23
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.32V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 10VSSOP
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
Supervisory Circuits Reset IC / Voltage Supervisor with Power Fail Input, Low Line Output, Manual Reset & Watch Dog Timer 10-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM3710YQMM-232/NOPB | 691-LM3710YQMM-232/NOPB | 296-LM3710YQMM-232/NOPBCT-ND | 134442-LM3710YQMM-232/NOPB | LM3710YQMM-232/NOPB | LM3710YQMM-232/NOPB | LM3710YQMM-232/NOPB | LM3710YQMM-232/NOPB |
| Product Name | LM3710 Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output, Manual Reset | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - LM3710YQMM-232/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 2 | 1 | 1; 1 | 1; 1 | ||||
| Features | Watchdog Timer | Manual Reset | ||||||
| Output Options | Open Drain; Active-low,Open-drain,Push-pull | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | VSSOP | Bulk | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 28 µA |