Texas Instruments Dual MSOP Voltage Supervisor IC LM3704YCMMX-308

Description
2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO10, MSOP-10 Product overview: LM3704YCMMX-308 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YCMMX-308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO10, MSOP-10 Product overview: LM3704YCMMX-308 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YCMMX-308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual MSOP Voltage Supervisor IC
691-LM3704YCMMX-308
Dual MSOP Voltage Supervisor IC 691-LM3704YCMMX-308
2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO10, MSOP-10 Product overview: LM3704YCMMX-308 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YCMMX-308 can be used for catalog matching and distributor lookup.

2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO10, MSOP-10 Product overview: LM3704YCMMX-308 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YCMMX-308 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LM3704YCMMX-308 - 071297-LM3704YCMMX-308 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3704YCMMX-308
071297-LM3704YCMMX-308
PMIC - PMIC - Supervisors - LM3704YCMMX-308 071297-LM3704YCMMX-308
Manufacturer: Texas Instruments Win Source Part Number: 071297-LM3704YCMMX-3 08 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071297-LM3704YCMMX-308
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-LM3704YCMMX-308 071297-LM3704YCMMX-308
Product Name Dual MSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - LM3704YCMMX-308
Type MSOP SOP; SSOP; 10-VSSOP
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details