Texas Instruments High-Performance Analog PMIC - PMIC - Supervisors - LM3704YAMMX-308 LM3704YAMMX-308

Description
Manufacturer: Texas Instruments Win Source Part Number: 071296-LM3704YAMMX-3 08 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071296-LM3704YAMMX-3 08 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LM3704YAMMX-308 - 071296-LM3704YAMMX-308 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3704YAMMX-308
071296-LM3704YAMMX-308
PMIC - PMIC - Supervisors - LM3704YAMMX-308 071296-LM3704YAMMX-308
Manufacturer: Texas Instruments Win Source Part Number: 071296-LM3704YAMMX-3 08 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071296-LM3704YAMMX-308
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-LM3704YAMMX-308
Voltage Supervisor IC 691-LM3704YAMMX-308
IC SUPERVISOR 1 CHANNEL 10VSSOP Product overview: LM3704YAMMX-308 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YAMMX-308 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 10VSSOP Product overview: LM3704YAMMX-308 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704YAMMX-308 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SUPERVISOR 1 CHANNEL 10VSSOP - 815-LM3704YAMMX-308 - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 10VSSOP
815-LM3704YAMMX-308
IC SUPERVISOR 1 CHANNEL 10VSSOP 815-LM3704YAMMX-308
IC SUPERVISOR 1 CHANNEL 10VSSOP

IC SUPERVISOR 1 CHANNEL 10VSSOP

Supplier's Site
Supervisors - LM3704YAMMX-308 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM3704YAMMX-308
Supervisors LM3704YAMMX-308
Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Supervisor Open Drain or Open Collector 1 Channel 10-VSSOP

Buy Now Datasheet
PMIC - Supervisors - LM3704YAMMX-308 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3704YAMMX-308
PMIC - Supervisors LM3704YAMMX-308
IC SUPERVISOR 1 CHANNEL 10VSSOP

IC SUPERVISOR 1 CHANNEL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 071296-LM3704YAMMX-308 691-LM3704YAMMX-308 815-LM3704YAMMX-308 LM3704YAMMX-308 LM3704YAMMX-308
Product Name PMIC - PMIC - Supervisors - LM3704YAMMX-308 Voltage Supervisor IC IC SUPERVISOR 1 CHANNEL 10VSSOP Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type SOP; SSOP; 10-VSSOP VSSOP 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details