Texas Instruments High-Performance Analog PMIC - PMIC - Supervisors - LM3704XCBP-308 LM3704XCBP-308

Description
Manufacturer: Texas Instruments Win Source Part Number: 133472-LM3704XCBP-30 8 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 9-uSMD Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 133472-LM3704XCBP-30 8 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 9-uSMD Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LM3704XCBP-308 - 133472-LM3704XCBP-308 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3704XCBP-308
133472-LM3704XCBP-308
PMIC - PMIC - Supervisors - LM3704XCBP-308 133472-LM3704XCBP-308
Manufacturer: Texas Instruments Win Source Part Number: 133472-LM3704XCBP-30 8 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 9-uSMD Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133472-LM3704XCBP-308
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 9-uSMD
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - LM3704XCBP-308 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM3704XCBP-308
Supervisors LM3704XCBP-308
Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA

Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA

Buy Now Datasheet
PMIC - Supervisors - LM3704XCBP-308 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3704XCBP-308
PMIC - Supervisors LM3704XCBP-308
IC SUPERVISOR 1 CHANNEL 9USMD

IC SUPERVISOR 1 CHANNEL 9USMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 133472-LM3704XCBP-308 LM3704XCBP-308 LM3704XCBP-308
Product Name PMIC - PMIC - Supervisors - LM3704XCBP-308 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details